RS Components, Ltd. General Purpose Enclosures 2705700

Description
XM 111108 G 7035 Euromas X Enclosure
Request a Quote
Description
XM 111108 G 7035 Euromas X Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2705700 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2705700
General Purpose Enclosures 2705700
XM 111108 G 7035 Euromas X Enclosure

XM 111108 G 7035 Euromas X Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2705700
Product Name General Purpose Enclosures
Length 4.13 inch (105 mm)
Width 4.13 inch (105 mm)
Depth 2.94 inch (74.7 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details