RS Components, Ltd. General Purpose Enclosures 2705697

Description
XM 241911 7035 Euromas X Enclosure
Request a Quote
Description
XM 241911 7035 Euromas X Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2705697 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2705697
General Purpose Enclosures 2705697
XM 241911 7035 Euromas X Enclosure

XM 241911 7035 Euromas X Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2705697
Product Name General Purpose Enclosures
Length 9.45 inch (240 mm)
Width 7.53 inch (191 mm)
Depth 4.16 inch (106 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details