RS Components, Ltd. Drill Bit Sets 2705607

Description
25 forets métaux HSS laminés 1 à 13mm p
Request a Quote
Description
25 forets métaux HSS laminés 1 à 13mm p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705607
Drill Bit Sets 2705607
25 forets métaux HSS laminés 1 à 13mm p

25 forets métaux HSS laminés 1 à 13mm p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705607
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Steel; Steel
Designation 13 mm, 1 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172662 - RS Components, Ltd.
Specs
Diameter 5.984 inch (152.0 mm)
OAL 5.91 inch (150 mm)
Material Steel
View Details
PCB Drill Bits - 2189185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bit Sets - 216690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details