RS Components, Ltd. Specialist Drill Bits 2705589

Description
5 / Foret verres -Plaquette carbure HQ
Request a Quote
Description
5 / Foret verres -Plaquette carbure HQ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 2705589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
2705589
Specialist Drill Bits 2705589
5 / Foret verres -Plaquette carbure HQ

5 / Foret verres -Plaquette carbure HQ

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705589
Product Name Specialist Drill Bits
Diameter 0.197 inch (5.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Drill Bits - 216606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material Hsco
View Details