RS Components, Ltd. Drill Bit Sets 2705588

Description
5 forets 3en1 multi-materiaux 3 à 8mm
Request a Quote
Description
5 forets 3en1 multi-materiaux 3 à 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705588
Drill Bit Sets 2705588
5 forets 3en1 multi-materiaux 3 à 8mm

5 forets 3en1 multi-materiaux 3 à 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705588
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Multi-Material
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 215029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details