RS Components, Ltd. Drill Bit Sets 2705570

Description
19 forets métaux FURIUS HSS revêtus FUSI
Request a Quote
Description
19 forets métaux FURIUS HSS revêtus FUSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705570
Drill Bit Sets 2705570
19 forets métaux FURIUS HSS revêtus FUSI

19 forets métaux FURIUS HSS revêtus FUSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705570
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Steel; Steel
Designation 10 mm, 1 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216139 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.614 inch (41.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit Sets - 1206013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details