RS Components, Ltd. Drill Bit Sets 2705566

Description
10 forets métaux FURIUS HSS revêtus FUSI
Request a Quote
Description
10 forets métaux FURIUS HSS revêtus FUSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705566
Drill Bit Sets 2705566
10 forets métaux FURIUS HSS revêtus FUSI

10 forets métaux FURIUS HSS revêtus FUSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705566
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Steel; Steel
Designation 10 mm, 1 mm
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239920 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bit Sets - 216678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Drill Bits - 214048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details