RS Components, Ltd. Drill Bit Sets 2705565

Description
26 pièces -25 forets métaux FURIUS HSS r
Request a Quote
Description
26 pièces -25 forets métaux FURIUS HSS r
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705565
Drill Bit Sets 2705565
26 pièces -25 forets métaux FURIUS HSS r

26 pièces -25 forets métaux FURIUS HSS r

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705565
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Steel; Steel
Designation 13 mm, 2 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 5.98 inch (152 mm)
Material Bi-Metal
View Details
Drill Bits - 1624124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 212929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details