RS Components, Ltd. Drill Bit Sets 2705544

Description
3 forets étagés HSS revêtus TiAlN 4 à 3
Request a Quote
Description
3 forets étagés HSS revêtus TiAlN 4 à 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705544
Drill Bit Sets 2705544
3 forets étagés HSS revêtus TiAlN 4 à 3

3 forets étagés HSS revêtus TiAlN 4 à 3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705544
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Steel; Steel
Designation 30 mm, 4 mm
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238496 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saws & Core Drill Bits - 216331 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.142 inch (29.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Magnetic Drill Bits - 126684 - RS Components, Ltd.
Specs
Diameter 1.417 inch (36.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details