RS Components, Ltd. Drill Bit Sets 2705532

Description
7 pièces - 6 forets métaux HSS monoblocs
Request a Quote
Description
7 pièces - 6 forets métaux HSS monoblocs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705532
Drill Bit Sets 2705532
7 pièces - 6 forets métaux HSS monoblocs

7 pièces - 6 forets métaux HSS monoblocs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705532
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Metal
Designation 10 mm, 3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.154 inch (3.9 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bits - 215013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details