RS Components, Ltd. Drill Bit Sets 2705464

Description
35 / Mèche bois plate -Queue hexagonale
Request a Quote
Description
35 / Mèche bois plate -Queue hexagonale
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705464
Drill Bit Sets 2705464
35 / Mèche bois plate -Queue hexagonale

35 / Mèche bois plate -Queue hexagonale

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705464
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Wood Bit
Cutting Application Wood
Designation 35mm, 35mm
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
Cutting Length 5.98 inch (152 mm)
# of Pieces 1
View Details
Drill Bit Sets - 1468358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
View Details