RS Components, Ltd. Drill Bit Sets 2705449

Description
7 pièces - 6 forets taraudeurs fraisureu
Request a Quote
Description
7 pièces - 6 forets taraudeurs fraisureu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705449
Drill Bit Sets 2705449
7 pièces - 6 forets taraudeurs fraisureu

7 pièces - 6 forets taraudeurs fraisureu

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705449
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Stainless; Stainless Steel
Designation 10 mm, 3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215827 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.323 inch (59.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details