RS Components, Ltd.
Wall Boxes
2701562
Description
Terminal box, 300x300x80
Request a Quote
Email Supplier
Description
Terminal box, 300x300x80
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2701562 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
|
Material
|
Steel; Mild Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
2.95 inch (75 mm)
View Details
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details
Type
Junction Box
Width
6.22 inch (158 mm)
Depth
11.65 inch (296 mm)
View Details
Type
Junction Box
Width
31.5 inch (800 mm)
Depth
15.75 inch (400 mm)
View Details