RS Components, Ltd.
Wall Boxes
2701535
Description
Terminal box, 175x175x75
Request a Quote
Email Supplier
Description
Terminal box, 175x175x75
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2701535 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
6.89 inch (175 mm)
|
|
Depth
|
2.95 inch (75 mm)
|
|
Material
|
Polycarbonate; ABS; Polycarbonate, ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
5.22 inch (132 mm)
Depth
10.08 inch (256 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
4.33 inch (110 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details