RS Components, Ltd.
Wall Boxes
2701443
Description
Terminal box, 122x122x80
Request a Quote
Email Supplier
Description
Terminal box, 122x122x80
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2701443 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
4.8 inch (122 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
|
Material
|
Aluminum; Aluminium Alloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details