RS Components, Ltd.
Wall Boxes
2701442
Description
Terminal box, 80x75x57
Request a Quote
Email Supplier
Description
Terminal box, 80x75x57
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2701442 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
2.24 inch (57 mm)
|
|
Material
|
Aluminum; Aluminium Alloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
11.81 inch (300 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Width
23.62 inch (600 mm)
Depth
9.84 inch (250 mm)
View Details