RS Components, Ltd.
Wall Boxes
2701441
Description
Terminal box, 64x58x36
Request a Quote
Email Supplier
Description
Terminal box, 64x58x36
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2701441 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
2.28 inch (58 mm)
|
|
Depth
|
1.42 inch (36 mm)
|
|
Material
|
Aluminum; Aluminium Alloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
6.1 inch (155 mm)
View Details
Type
Junction Box
Width
9.84 inch (250 mm)
Depth
5.51 inch (140 mm)
View Details
Type
Junction Box
Width
31.5 inch (800 mm)
Depth
15.75 inch (400 mm)
View Details
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
Ingress Protection(IP) Rating Against Moisture
7
View Details