RS Components, Ltd.
Wall Boxes
2701368
Description
Terminal box, 80x160x56
Request a Quote
Email Supplier
Description
Terminal box, 80x160x56
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2701368 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
2.2 inch (56 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Length
7.68 inch (195 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
11.81 inch (300 mm)
View Details