RS Components, Ltd.
Wall Boxes
2701366
Description
Terminal box, 80x82x56
Request a Quote
Email Supplier
Description
Terminal box, 80x82x56
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2701366 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
3.23 inch (82 mm)
|
|
Depth
|
2.2 inch (56 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
9.84 inch (250 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.42 inch (163 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
9.84 inch (250 mm)
View Details