RS Components, Ltd.
Wall Boxes
2698843
Description
Terminal box, 80x175x57
Request a Quote
Email Supplier
Description
Terminal box, 80x175x57
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2698843 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
6.89 inch (175 mm)
|
|
Depth
|
2.24 inch (57 mm)
|
|
Material
|
Aluminum; Aluminium Alloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details