RS Components, Ltd.
Wall Boxes
2698765
Description
Terminal box, 160x240x91
Request a Quote
Email Supplier
Description
Terminal box, 160x240x91
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2698765 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
9.45 inch (240 mm)
|
|
Depth
|
3.58 inch (91 mm)
|
|
Material
|
Polycarbonate; ABS; Polycarbonate, ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details