RS Components, Ltd.
Wall Boxes
2698764
Description
Terminal box, 150x200x76
Request a Quote
Email Supplier
Description
Terminal box, 150x200x76
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2698764 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
2.99 inch (76 mm)
|
|
Material
|
Polycarbonate; ABS; Polycarbonate, ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
5.22 inch (132 mm)
Depth
10.08 inch (256 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details