RS Components, Ltd.
Wall Boxes
2698760
Description
Terminal box, 80x82x56
Request a Quote
Email Supplier
Description
Terminal box, 80x82x56
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2698760 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
3.23 inch (82 mm)
|
|
Depth
|
2.2 inch (56 mm)
|
|
Material
|
Polycarbonate; ABS; ABS, Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
10.24 inch (260 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
9.84 inch (250 mm)
View Details