RS Components, Ltd. P-Clips 2691881

Description
RS PRO PC0406 P-Clip
Request a Quote
Description
RS PRO PC0406 P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2691881 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2691881
P-Clips 2691881
RS PRO PC0406 P-Clip

RS PRO PC0406 P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691881
Product Name P-Clips
Diameter 0.512 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2163629 - RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
Material Polyamide 66
View Details
Cable Clips & Clamps - 233590 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.531 inch (13.5 mm)
Material Pe
View Details
Cable Clips & Clamps - 2196434 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details
Cable Clips & Clamps - 1707673 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material PVC; Pvc
View Details