RS Components, Ltd. Thermocouples 2684544

Description
JIS 4.5 kg Pull Power (horseshoe) Magnet
Request a Quote
Description
JIS 4.5 kg Pull Power (horseshoe) Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Thermocouples
2684544
Thermocouples 2684544
JIS 4.5 kg Pull Power (horseshoe) Magnet

JIS 4.5 kg Pull Power (horseshoe) Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 2684544
Product Name Thermocouples
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 19.69 inch (500 mm)
View Details
Specs
Thermocouple Type E
Length 394 inch (10000 mm)
Temperature Rating 500 F (260 C)
View Details
Specs
Thermocouple Type K
Length 39.37 inch (1000 mm)
Temperature Rating 221 F (105 C)
View Details
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.2362 inch (6 mm)
Length 78.74 inch (2000 mm)
View Details