RS Components, Ltd. Thermocouples 2684526

Description
JIS Nozzle Thermocouple Type K 5m F/G +
Request a Quote
Description
JIS Nozzle Thermocouple Type K 5m F/G +
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Thermocouples
2684526
Thermocouples 2684526
JIS Nozzle Thermocouple Type K 5m F/G +

JIS Nozzle Thermocouple Type K 5m F/G +

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 2684526
Product Name Thermocouples
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0787 inch (2 mm)
Length 5.91 inch (150 mm)
View Details
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0118 inch (0.3000 mm)
Length 39.37 inch (1000 mm)
View Details
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.0591 inch (1.5 mm)
Length 118 inch (3000 mm)
View Details
Specs
Length 197 inch (5000 mm)
Temperature Rating 392 F (200 C)
Insulation Material Plastic; Silicone Rubber
View Details