RS Components, Ltd. Thermocouples 2684417

Description
ANSI 4 x 13mm Grounded Thermocouple in S
Request a Quote
Description
ANSI 4 x 13mm Grounded Thermocouple in S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Thermocouples
2684417
Thermocouples 2684417
ANSI 4 x 13mm Grounded Thermocouple in S

ANSI 4 x 13mm Grounded Thermocouple in S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 2684417
Product Name Thermocouples
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.5118 inch (13 mm)
Length 78.74 inch (2000 mm)
View Details
Specs
Thermocouple Type J
Length 394 inch (10000 mm)
Temperature Rating 221 F (105 C)
View Details
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0079 inch (0.2000 mm)
Length 118 inch (3000 mm)
View Details
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0148 inch (0.3760 mm)
Length 118 inch (3000 mm)
View Details