RS Components, Ltd. Drill Bits 2681264

Description
Fast4 Access Wood Drill Bit 16 mm
Request a Quote
Description
Fast4 Access Wood Drill Bit 16 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2681264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2681264
Drill Bits 2681264
Fast4 Access Wood Drill Bit 16 mm

Fast4 Access Wood Drill Bit 16 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2681264
Product Name Drill Bits
OAL 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Drill Bits - 216454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Drill Bit Sets - 221557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Cutting Application Metal
View Details