RS Components, Ltd. Drawer Storage 2675621

Description
Treston 551-4ESD Drawer Storage Unit
Request a Quote
Description
Treston 551-4ESD Drawer Storage Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drawer Storage - 2675621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drawer Storage
2675621
Drawer Storage 2675621
Treston 551-4ESD Drawer Storage Unit

Treston 551-4ESD Drawer Storage Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2675621
Product Name Drawer Storage
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Rackmount Cases - 1881314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 1.56 inch (39.6 mm)
View Details
Key Cabinets - 108907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 0.50 inch (12.6 mm)
Depth 0.20 inch (5.2 mm)
View Details
Tool Bags - 1340425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 8.66 inch (220 mm)
View Details
Tool Belts & Tool Pouches - 179767 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 10.04 inch (255 mm)
View Details