RS Components, Ltd. Drawer Storage 2675611

Description
Treston 291-3 Drawer Storage Unit
Request a Quote
Description
Treston 291-3 Drawer Storage Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drawer Storage - 2675611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drawer Storage
2675611
Drawer Storage 2675611
Treston 291-3 Drawer Storage Unit

Treston 291-3 Drawer Storage Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 2675611
Product Name Drawer Storage
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1770291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details
Tool Boxes - 2148944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 13.27 inch (337 mm)
View Details
Key Cabinets - 108907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 0.50 inch (12.6 mm)
Depth 0.20 inch (5.2 mm)
View Details
Drawer Storage - 1589330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 5.12 inch (130 mm)
Width 7.36 inch (187 mm)
View Details