RS Components, Ltd. Desktop Enclosures 2663142

Description
Light grey ABS keypad case,275x195x48mm
Request a Quote
Description
Light grey ABS keypad case,275x195x48mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2663142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2663142
Desktop Enclosures 2663142
Light grey ABS keypad case,275x195x48mm

Light grey ABS keypad case,275x195x48mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2663142
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details