RS Components, Ltd. Drill Bits 2659260

Description
15mm Gripit Flat Drill Bit
Request a Quote
Description
15mm Gripit Flat Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2659260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2659260
Drill Bits 2659260
15mm Gripit Flat Drill Bit

15mm Gripit Flat Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2659260
Product Name Drill Bits
Drill Type Wood Bit
Cutting Application Multi-Material
Diameter 0.591 inch (15.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.890 inch (48.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details
Magnetic Drill Bits - 1239920 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Magnetic Drill Bits - 1238502 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details