RS Components, Ltd. Lab Coats 2651141

Description
TYVEK LAB COAT TYVPL30
Request a Quote
Description
TYVEK LAB COAT TYVPL30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Coats - 2651141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lab Coats
2651141
Lab Coats 2651141
TYVEK LAB COAT TYVPL30

TYVEK LAB COAT TYVPL30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2651141
Product Name Lab Coats
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Fleeces, Hoodies & Sweatshirts - 107531 - RS Components, Ltd.
Specs
Clothing Type Shirt
Material Fleece
View Details
T-Shirts - 100229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Hi Vis Jackets - 103292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details