Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
RS COMPONENTS, LTD.
2650191 -- MCBS
RS Components, Ltd.
MCBs
2650191
Description
RS Pro MCB 240 V, 3A, 6 KA breaking Capa
Request a Quote
Email Supplier
Description
RS Pro MCB 240 V, 3A, 6 KA breaking Capa
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MCBs
2650191
MCBs
2650191
RS Pro MCB 240 V, 3A, 6 KA breaking Capa
RS Pro MCB 240 V, 3A, 6 KA breaking Capa
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Circuit Breakers
Product Number
2650191
Product Name
MCBs
Rated AC Voltage
240 to 415 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RCBOs
1533459
Specs
Rated AC Voltage
240 volts
Rated Current
16 amps
Number of Poles
2
View Details
RS Components, Ltd.
MCBs
1444948
Specs
Rated AC Voltage
240 to 400 volts
Rated Current
2 amps
Rated Breaking Capacity
6000 amps
View Details
RS Components, Ltd.
Motor Protection
1221350
Specs
Rated Current
25 to 32 amps
Rated Breaking Capacity
50000 amps
Features
Motor Circuit Protection
View Details
RS Components, Ltd.
Thermal Breakers
1229303
Specs
Rated Current
10 amps
Number of Poles
1
Text for Mounting
Panel Mount
View Details