RS Components, Ltd. Jackets 2647660

Description
Softshell Jacket black L
Request a Quote
Description
Softshell Jacket black L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jackets - 2647660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jackets
2647660
Jackets 2647660
Softshell Jacket black L

Softshell Jacket black L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2647660
Product Name Jackets
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details
Jackets - 103335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Polo Shirts - 106336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Hi Vis Jackets - 103294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details