Socket Csk A4 Stainless Steel M3 x 8
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 2646461 |
| Product Name | Socket Screws |
| Screw Type | Socket Screws |
| Head Type | Hexagon Head; Socket Head Cap; Other; Hex Socket Countersunk |
| Material | Stainless Steel |
| Finish | Plain |