Cold formed from medium carbon steel with a hardened and polished contact surface. The lower portion of the track is left soft to permit drilling for mounting.
Top contact surface hardness Rockwell 53C. Available in 0.5, 1 and 2m lengths, ±1.5mm
Width = 4.74mm
Length = 1m
RS Components, Ltd. | |
---|---|
Product Category | Linear Bearing Rails |
Product Number | 2589993 |
Guide Width / Diameter | 0.1866 inch (4.74 mm) |