Axial Fan DC8015-24B1 80*80*15mm 2.4W
| RS Components, Ltd. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2557296 |
| Product Name | Axial Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 21.54 SCFM (36.62 m³/hr) |
| Nominal Voltage | 24 volts |
| Running Current | 0.0500 amps |
| Nominal Power | 2 watts |