Tiny square photoelectric sensor
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 2543724 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 9.84 inch (250 mm) |
| Optical Technology Type | Retroreflective |
| Power Requirements | DC Powered |