RS Components, Ltd. General Purpose Enclosures 2532914

Description
FLANGED ALUMINIUM BOX
Request a Quote
Description
FLANGED ALUMINIUM BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2532914 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2532914
General Purpose Enclosures 2532914
FLANGED ALUMINIUM BOX

FLANGED ALUMINIUM BOX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2532914
Product Name General Purpose Enclosures
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details