RS Components, Ltd. General Purpose Enclosures 2532894

Description
ALUMINIUM CASE
Request a Quote
Description
ALUMINIUM CASE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2532894 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2532894
General Purpose Enclosures 2532894
ALUMINIUM CASE

ALUMINIUM CASE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2532894
Product Name General Purpose Enclosures
Length 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details