RS Components, Ltd. General Purpose Enclosures 2520107

Description
POLYCARBONATE BOX
Request a Quote
Description
POLYCARBONATE BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2520107 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2520107
General Purpose Enclosures 2520107
POLYCARBONATE BOX

POLYCARBONATE BOX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2520107
Product Name General Purpose Enclosures
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details