RS Components, Ltd. Bodywarmers 2517482

Description
GILET STOCKTON3 GRIS FONCÉ M
Request a Quote
Description
GILET STOCKTON3 GRIS FONCÉ M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bodywarmers - 2517482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bodywarmers
2517482
Bodywarmers 2517482
GILET STOCKTON3 GRIS FONCÉ M

GILET STOCKTON3 GRIS FONCÉ M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2517482
Product Name Bodywarmers
Material Cotton; Polyester; 35% Cotton, 65% Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hats - 107447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Acrylic
View Details
Polo Shirts - 106340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Hi Vis Jackets - 103351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Jackets - 100689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details