RS Components, Ltd. Cable Sleeves 2510831

Description
PET Expandable Braided Sleeve 10mm
Request a Quote
Description
PET Expandable Braided Sleeve 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 2510831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2510831
Cable Sleeves 2510831
PET Expandable Braided Sleeve 10mm

PET Expandable Braided Sleeve 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2510831
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.76 inch (70 mm)
View Details
Cable Sleeves - 1874821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.0787 inch (2 mm)
Length 394 inch (10000 mm)
View Details
Cable Sleeves - 1812006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.2756 to 0.5512 inch (7 to 14 mm)
View Details
Cable Spiral Wrapping - 2044419 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details