RS Components, Ltd. Pliers 2498674

Description
RS PRO PNB2016 Round Nose Plier
Request a Quote
Description
RS PRO PNB2016 Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2498674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2498674
Pliers 2498674
RS PRO PNB2016 Round Nose Plier

RS PRO PNB2016 Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2498674
Product Name Pliers
Length 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Pliers - 161142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
View Details
Pliers - 2380735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details