RS Components, Ltd. Pliers 2498671

Description
RS PRO PN2007 Flat Nose Plier
Request a Quote
Description
RS PRO PN2007 Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2498671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2498671
Pliers 2498671
RS PRO PN2007 Flat Nose Plier

RS PRO PN2007 Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2498671
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
Pliers - 2380785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details