RS Components, Ltd. Pliers 2498646

Description
2 PIECES SET: 1 flush cutter macro head
Request a Quote
Description
2 PIECES SET: 1 flush cutter macro head
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2498646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2498646
Pliers 2498646
2 PIECES SET: 1 flush cutter macro head

2 PIECES SET: 1 flush cutter macro head

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2498646
Product Name Pliers
Length 6.06 inch (154 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Pliers - 2380781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details