PSU 0-600V, 1.3A, 780W; LAN, USB, 1-PH
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2495382 |
| Product Name | Bench Power Supplies |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| AC Output Voltage | 600.0 volts |
| DC Output Voltage | 600.0 volts |