RS Components, Ltd. Arm Protectors 2485127

Description
HyFlex® 11-251 SIZE 18,0
Request a Quote
Description
HyFlex® 11-251 SIZE 18,0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Arm Protectors - 2485127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Arm Protectors
2485127
Arm Protectors 2485127
HyFlex® 11-251 SIZE 18,0

HyFlex® 11-251 SIZE 18,0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2485127
Product Name Arm Protectors
Material Polyethylene; High Performance Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details
T-Shirts - 100228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Work Gloves - 107578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Acrylic
View Details