Use in low background noise applications. Output noise very directional and can be heard at a distance between 30-50m. Reverse polarity protected. Continuously rated
Current Type = DC
Decibels at 1 Metre = 75dB
Number Of Tones = 1
Mounting Style = Panel Mount
Supply Voltage = 24 V dc
Maximum Decibel = 80dB
Diameter = 40 mm
Body Colour = Red
RS Components, Ltd. | |
---|---|
Product Category | Audio Transducers and Buzzers |
Product Number | 248044 |
Mounting | Panel |